Vishay Intertechnology, Inc. RES .68 OHM 13W 5% WW AXIAL CW010R6800JS67

Description
RES .68ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .68ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .68 OHM 13W 5% WW AXIAL - CW010R6800JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 13W 5% WW AXIAL
CW010R6800JS67
RES .68 OHM 13W 5% WW AXIAL CW010R6800JS67
RES .68ohm 13W 5% WW AXIAL

RES .68ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R6800JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800JS67-ND
Through Hole Resistors CW010R6800JS67-ND
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R6800JS67 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6800JS67
Through Hole Resistors CW010R6800JS67
RES 0.68 OHM 13W 5% AXIAL

RES 0.68 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R6800JS67 CW010R6800JS67-ND CW010R6800JS67
Product Name RES .68 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details