Vishay Intertechnology, Inc. Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3500JE12

Description
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3500JE12
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3500JE12
Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R3500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3500JE12-ND
Through Hole Resistors CW010R3500JE12-ND
350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

350 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .35 5% E12 E3 Vishay - 70P3390 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .35 5% E12 E3 Vishay
70P3390
Cw-10 .35 5% E12 E3 Vishay 70P3390
CW-10 .35 5% e12 E3

CW-10 .35 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R3500JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3500JE12
Through Hole Resistors CW010R3500JE12
RES 0.35 OHM 13W 5% AXIAL

RES 0.35 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3500JE12 CW010R3500JE12-ND 70P3390 CW010R3500JE12
Product Name Res Wirewound 350m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .35 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details