Vishay Intertechnology, Inc. Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4000JE12

Description
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R4000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R4000JE12
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4000JE12
Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R4000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4000JE12-ND
Through Hole Resistors CW010R4000JE12-ND
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .4 5% E12 E3 Vishay - 70P3406 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .4 5% E12 E3 Vishay
70P3406
Cw-10 .4 5% E12 E3 Vishay 70P3406
CW-10 .4 5% e12 E3

CW-10 .4 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R4000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4000JE12
Through Hole Resistors CW010R4000JE12
RES 0.4 OHM 13W 5% AXIAL

RES 0.4 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R4000JE12 CW010R4000JE12-ND 70P3406 CW010R4000JE12
Product Name Res Wirewound 400m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .4 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details