Vishay Intertechnology, Inc. RES .82 OHM 13W 5% WW AXIAL CW010R8200JE73

Description
RES .82ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .82ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 13W 5% WW AXIAL - CW010R8200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 5% WW AXIAL
CW010R8200JE73
RES .82 OHM 13W 5% WW AXIAL CW010R8200JE73
RES .82ohm 13W 5% WW AXIAL

RES .82ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8200JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200JE73-ND
Through Hole Resistors CW010R8200JE73-ND
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R8200JE73 CW010R8200JE73-ND
Product Name RES .82 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details