Vishay Intertechnology, Inc. Through Hole Resistors CW010R1500JE123

Description
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1500JE123-ND
Through Hole Resistors CW010R1500JE123-ND
150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1500JE123
Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1500JE123
Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R1500JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1500JE123
Through Hole Resistors CW010R1500JE123
RES 0.15 OHM 13W 5% AXIAL

RES 0.15 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .15 5% E12 E3 Vishay - 70P3273 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .15 5% E12 E3 Vishay
70P3273
Cw-10-3 .15 5% E12 E3 Vishay 70P3273
CW-10-3 .15 5% e12 E3

CW-10-3 .15 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1500JE123-ND CW010R1500JE123 CW010R1500JE123 70P3273
Product Name Through Hole Resistors Res Wirewound 150m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .15 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details