Vishay Intertechnology, Inc. RES 9.09 OHM 13W 10% WW AXIAL CW0109R090KE123

Description
RES 9.09ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 13W 10% WW AXIAL - CW0109R090KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 13W 10% WW AXIAL
CW0109R090KE123
RES 9.09 OHM 13W 10% WW AXIAL CW0109R090KE123
RES 9.09ohm 13W 10% WW AXIAL

RES 9.09ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0109R090KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R090KE123-ND
Through Hole Resistors CW0109R090KE123-ND
9.09 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.09 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.09 10% E12 E3 Vishay - 70P5673 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.09 10% E12 E3 Vishay
70P5673
Cw-10-3 9.09 10% E12 E3 Vishay 70P5673
CW-10-3 9.09 10% e12 E3

CW-10-3 9.09 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109R090KE123 CW0109R090KE123-ND 70P5673
Product Name RES 9.09 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 9.09 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details