Vishay Precision Group Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01091R00JE12

Description
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01091R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01091R00JE12
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01091R00JE12
Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01091R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01091R00JE12-ND
Through Hole Resistors CW01091R00JE12-ND
91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

91 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01091R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01091R00JE12
Wirewound Resistors 3110-CW01091R00JE12
CW-10 91 5% E12 e3

CW-10 91 5% E12 e3

Supplier's Site Datasheet
Cw-10 91 5% E12 E3 Vishay - 70P5708 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 91 5% E12 E3 Vishay
70P5708
Cw-10 91 5% E12 E3 Vishay 70P5708
CW-10 91 5% e12 E3

CW-10 91 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01091R00JE12 CW01091R00JE12-ND 3110-CW01091R00JE12 70P5708
Product Name Res Wirewound 91 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 91 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details