RES .55ohm 13W 10% WW AXIAL
550 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 .55 10% E73 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW010R5500KE73 | CW010R5500KE73-ND | 3110-CW010R5500KE73 |
| Product Name | RES .55 OHM 13W 10% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5500 ohms | 0.5500 ohms | 0.5500 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor |