Vishay Intertechnology, Inc. Through Hole Resistors CW010R6000JE73

Description
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000JE73-ND
Through Hole Resistors CW010R6000JE73-ND
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .6 OHM 13W 5% WW AXIAL - CW010R6000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .6 OHM 13W 5% WW AXIAL
CW010R6000JE73
RES .6 OHM 13W 5% WW AXIAL CW010R6000JE73
RES .6ohm 13W 5% WW AXIAL

RES .6ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10 .6 5% E73 E3 Vishay - 70P3471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .6 5% E73 E3 Vishay
70P3471
Cw-10 .6 5% E73 E3 Vishay 70P3471
CW-10 .6 5% E73 e3

CW-10 .6 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6000JE73-ND CW010R6000JE73 70P3471
Product Name Through Hole Resistors RES .6 OHM 13W 5% WW AXIAL Cw-10 .6 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details