Vishay Intertechnology, Inc. Through Hole Resistors CW010R6800JE123

Description
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6800JE123-ND
Through Hole Resistors CW010R6800JE123-ND
680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

680 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .68 OHM 5% SILICONE WW - CW010R6800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .68 OHM 5% SILICONE WW
CW010R6800JE123
RES .68 OHM 5% SILICONE WW CW010R6800JE123
RES .68ohm 5% SILICONE WW

RES .68ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R6800JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6800JE123
Through Hole Resistors CW010R6800JE123
RES 0.68 OHM 13W 5% AXIAL

RES 0.68 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .68 5% E12 E3 Vishay - 70P3494 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .68 5% E12 E3 Vishay
70P3494
Cw-10-3 .68 5% E12 E3 Vishay 70P3494
CW-10-3 .68 5% e12 E3

CW-10-3 .68 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R6800JE123-ND CW010R6800JE123 CW010R6800JE123 70P3494
Product Name Through Hole Resistors RES .68 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 .68 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details