Vishay Intertechnology, Inc. Through Hole Resistors CW010R4000JE733

Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R4000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4000JE733-ND
Through Hole Resistors CW010R4000JE733-ND
400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

400 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .4 OHM 5% SILICONE WW - CW010R4000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .4 OHM 5% SILICONE WW
CW010R4000JE733
RES .4 OHM 5% SILICONE WW CW010R4000JE733
RES .4ohm 5% SILICONE WW

RES .4ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 .4 5% E73 E3 Vishay - 70P3409 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .4 5% E73 E3 Vishay
70P3409
Cw-10-3 .4 5% E73 E3 Vishay 70P3409
CW-10-3 .4 5% E73 e3

CW-10-3 .4 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R4000JE733-ND CW010R4000JE733 70P3409
Product Name Through Hole Resistors RES .4 OHM 5% SILICONE WW Cw-10-3 .4 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details