Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3000KE123

Description
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3000KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3000KE123
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3000KE123
Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R3000KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000KE123-ND
Through Hole Resistors CW010R3000KE123-ND
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .3 10% E12 E3 Vishay - 70P3364 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .3 10% E12 E3 Vishay
70P3364
Cw-10-3 .3 10% E12 E3 Vishay 70P3364
CW-10-3 .3 10% e12 E3

CW-10-3 .3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3000KE123 CW010R3000KE123-ND 70P3364
Product Name Res Wirewound 300m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 .3 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details