Vishay Intertechnology, Inc. Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K000KE733

Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0109K000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0109K000KE733
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K000KE733
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0109K000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000KE733-ND
Through Hole Resistors CW0109K000KE733-ND
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9K 10% E73 E3 Vishay - 70P5651 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9K 10% E73 E3 Vishay
70P5651
Cw-10-3 9K 10% E73 E3 Vishay 70P5651
CW-10-3 9K 10% E73 e3

CW-10-3 9K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K000KE733 CW0109K000KE733-ND 70P5651
Product Name Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 9K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details