Vishay Intertechnology, Inc. Through Hole Resistors CW010R2300JE12

Description
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R2300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2300JE12-ND
Through Hole Resistors CW010R2300JE12-ND
230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

230 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R2300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R2300JE12
Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R2300JE12
Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R2300JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2300JE12
Through Hole Resistors CW010R2300JE12
RES 0.23 OHM 13W 5% AXIAL

RES 0.23 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10 .23 5% E12 E3 Vishay - 70P3319 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .23 5% E12 E3 Vishay
70P3319
Cw-10 .23 5% E12 E3 Vishay 70P3319
CW-10 .23 5% e12 E3

CW-10 .23 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2300JE12-ND CW010R2300JE12 CW010R2300JE12 70P3319
Product Name Through Hole Resistors Res Wirewound 230m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 .23 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.2300 ohms 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details