Vishay Intertechnology, Inc. RES .5 OHM 13W 5% WW AXIAL CW010R5000JE733

Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 13W 5% WW AXIAL - CW010R5000JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 13W 5% WW AXIAL
CW010R5000JE733
RES .5 OHM 13W 5% WW AXIAL CW010R5000JE733
RES .5ohm 13W 5% WW AXIAL

RES .5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5000JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000JE733-ND
Through Hole Resistors CW010R5000JE733-ND
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .5 5% E73 E3 Vishay - 70P3440 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .5 5% E73 E3 Vishay
70P3440
Cw-10-3 .5 5% E73 E3 Vishay 70P3440
CW-10-3 .5 5% E73 e3

CW-10-3 .5 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R5000JE733 CW010R5000JE733-ND 70P3440
Product Name RES .5 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .5 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details