Vishay Intertechnology, Inc. Through Hole Resistors CW010R5600JE733

Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R5600JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5600JE733-ND
Through Hole Resistors CW010R5600JE733-ND
560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

560 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .56 OHM 13W 5% WW AXIAL - CW010R5600JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .56 OHM 13W 5% WW AXIAL
CW010R5600JE733
RES .56 OHM 13W 5% WW AXIAL CW010R5600JE733
RES .56ohm 13W 5% WW AXIAL

RES .56ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 .56 5% E73 E3 Vishay - 70P3464 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .56 5% E73 E3 Vishay
70P3464
Cw-10-3 .56 5% E73 E3 Vishay 70P3464
CW-10-3 .56 5% E73 e3

CW-10-3 .56 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R5600JE733-ND CW010R5600JE733 70P3464
Product Name Through Hole Resistors RES .56 OHM 13W 5% WW AXIAL Cw-10-3 .56 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details