Vishay Intertechnology, Inc. Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0109R100KE73

Description
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0109R100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0109R100KE73
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0109R100KE73
Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0109R100KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109R100KE73-ND
Through Hole Resistors CW0109R100KE73-ND
9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0109R100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109R100KE73
Wirewound Resistors 3110-CW0109R100KE73
CW-10 9.1 10% E73 e3

CW-10 9.1 10% E73 e3

Supplier's Site Datasheet
Cw-10 9.1 10% E73 E3 Vishay - 70P5682 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 9.1 10% E73 E3 Vishay
70P5682
Cw-10 9.1 10% E73 E3 Vishay 70P5682
CW-10 9.1 10% E73 e3

CW-10 9.1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0109R100KE73 CW0109R100KE73-ND 3110-CW0109R100KE73 70P5682
Product Name Res Wirewound 9.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 9.1 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers