Vishay Intertechnology, Inc. RES .125 OHM 13W 5% WW AXIAL CW010R1250JE123

Description
RES .125ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .125ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .125 OHM 13W 5% WW AXIAL - CW010R1250JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .125 OHM 13W 5% WW AXIAL
CW010R1250JE123
RES .125 OHM 13W 5% WW AXIAL CW010R1250JE123
RES .125ohm 13W 5% WW AXIAL

RES .125ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1250JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1250JE123-ND
Through Hole Resistors CW010R1250JE123-ND
125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R1250JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1250JE123
Through Hole Resistors CW010R1250JE123
RES 0.125 OHM 13W 5% AXIAL

RES 0.125 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .125 5% E12 E3 Vishay - 70P3249 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .125 5% E12 E3 Vishay
70P3249
Cw-10-3 .125 5% E12 E3 Vishay 70P3249
CW-10-3 .125 5% e12 E3

CW-10-3 .125 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1250JE123 CW010R1250JE123-ND CW010R1250JE123 70P3249
Product Name RES .125 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors Cw-10-3 .125 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1250 ohms 0.1250 ohms 0.1250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers