Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010R1400JE73 | CW010R1400JE73-ND | 70P3266 |
| Product Name | Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Cw-10 .14 5% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 90 ±ppm/°C | ||
| Power Rating | 10 watts | 13 watts |