Vishay Intertechnology, Inc. RES .8 OHM 13W 5% WW AXIAL CW010R8000JE12

Description
RES .8ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .8ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .8 OHM 13W 5% WW AXIAL - CW010R8000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .8 OHM 13W 5% WW AXIAL
CW010R8000JE12
RES .8 OHM 13W 5% WW AXIAL CW010R8000JE12
RES .8ohm 13W 5% WW AXIAL

RES .8ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8000JE12-ND
Through Hole Resistors CW010R8000JE12-ND
800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

800 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .8 5% E12 E3 Vishay - 70P3517 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .8 5% E12 E3 Vishay
70P3517
Cw-10 .8 5% E12 E3 Vishay 70P3517
CW-10 .8 5% e12 E3

CW-10 .8 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R8000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R8000JE12
Through Hole Resistors CW010R8000JE12
RES 0.8 OHM 13W 5% AXIAL

RES 0.8 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R8000JE12 CW010R8000JE12-ND 70P3517 CW010R8000JE12
Product Name RES .8 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .8 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.8000 ohms 0.8000 ohms 0.8000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers