Vishay Intertechnology, Inc. RES .16 OHM 13W 10% WW AXIAL CW010R1600KE123

Description
RES .16ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .16ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .16 OHM 13W 10% WW AXIAL - CW010R1600KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .16 OHM 13W 10% WW AXIAL
CW010R1600KE123
RES .16 OHM 13W 10% WW AXIAL CW010R1600KE123
RES .16ohm 13W 10% WW AXIAL

RES .16ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1600KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1600KE123-ND
Through Hole Resistors CW010R1600KE123-ND
160 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

160 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .16 10% E12 E3 Vishay - 70P3285 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .16 10% E12 E3 Vishay
70P3285
Cw-10-3 .16 10% E12 E3 Vishay 70P3285
CW-10-3 .16 10% e12 E3

CW-10-3 .16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1600KE123 CW010R1600KE123-ND 70P3285
Product Name RES .16 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .16 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1600 ohms 0.1600 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers