Vishay Intertechnology, Inc. RES .5 OHM 13W 5% WW AXIAL CW010R5000JB14

Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 13W 5% WW AXIAL - CW010R5000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 13W 5% WW AXIAL
CW010R5000JB14
RES .5 OHM 13W 5% WW AXIAL CW010R5000JB14
RES .5ohm 13W 5% WW AXIAL

RES .5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000JB14-ND
Through Hole Resistors CW010R5000JB14-ND
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R5000JB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R5000JB14
Through Hole Resistors CW010R5000JB14
RES 0.5 OHM 13W 5% AXIAL

RES 0.5 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R5000JB14 CW010R5000JB14-ND CW010R5000JB14
Product Name RES .5 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details