Vishay Intertechnology, Inc. RES .2 OHM 13W 5% WW AXIAL CW010R2000JE12

Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 13W 5% WW AXIAL - CW010R2000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 13W 5% WW AXIAL
CW010R2000JE12
RES .2 OHM 13W 5% WW AXIAL CW010R2000JE12
RES .2ohm 13W 5% WW AXIAL

RES .2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000JE12-ND
Through Hole Resistors CW010R2000JE12-ND
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk - 70201324 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk
70201324
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk 70201324
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-10 .2 5% E12 E3 Vishay - 70P3304 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .2 5% E12 E3 Vishay
70P3304
Cw-10 .2 5% E12 E3 Vishay 70P3304
CW-10 .2 5% E12 e3

CW-10 .2 5% E12 e3

Supplier's Site
Through Hole Resistors - CW010R2000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2000JE12
Through Hole Resistors CW010R2000JE12
RES 0.2 OHM 13W 5% AXIAL

RES 0.2 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CW010R2000JE12 CW010R2000JE12-ND 70201324 70P3304 CW010R2000JE12
Product Name RES .2 OHM 13W 5% WW AXIAL Through Hole Resistors Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Bulk Cw-10 .2 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details