Vishay Intertechnology, Inc. Through Hole Resistors CW010R1000JS73

Description
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWE-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-.10TR-ND
Through Hole Resistors CWE-.10TR-ND
100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .1 OHM 5% 13W SILICONE WW - CW010R1000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5% 13W SILICONE WW
CW010R1000JS73
RES .1 OHM 5% 13W SILICONE WW CW010R1000JS73
RES .1ohm 5% 13W SILICONE WW

RES .1ohm 5% 13W SILICONE WW

Supplier's Site
Resistor Wirewound, 0.1 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.1 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0029
Resistor Wirewound, 0.1 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0029
RESISTOR WIREWOUND, 0.1 OHM, 10W, 5%, FULL REEL; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 0.1 OHM, 10W, 5%, FULL REEL; Resistance:0.1ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWE-.10TR-ND CW010R1000JS73 06H0029
Product Name Through Hole Resistors RES .1 OHM 5% 13W SILICONE WW Resistor Wirewound, 0.1 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers