Vishay Intertechnology, Inc. RES .43 OHM 13W 5% WW AXIAL CW010R4300JE123

Description
RES .43ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .43ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .43 OHM 13W 5% WW AXIAL - CW010R4300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .43 OHM 13W 5% WW AXIAL
CW010R4300JE123
RES .43 OHM 13W 5% WW AXIAL CW010R4300JE123
RES .43ohm 13W 5% WW AXIAL

RES .43ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R4300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300JE123-ND
Through Hole Resistors CW010R4300JE123-ND
430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .43 5% E12 E3 Vishay - 70P3415 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .43 5% E12 E3 Vishay
70P3415
Cw-10-3 .43 5% E12 E3 Vishay 70P3415
CW-10-3 .43 5% e12 E3

CW-10-3 .43 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R4300JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4300JE123
Through Hole Resistors CW010R4300JE123
RES 0.43 OHM 13W 5% AXIAL

RES 0.43 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R4300JE123 CW010R4300JE123-ND 70P3415 CW010R4300JE123
Product Name RES .43 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .43 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details