Vishay Intertechnology, Inc. RES .18 OHM 13W 5% WW AXIAL CW010R1800JE73

Description
RES .18ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .18ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .18 OHM 13W 5% WW AXIAL - CW010R1800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .18 OHM 13W 5% WW AXIAL
CW010R1800JE73
RES .18 OHM 13W 5% WW AXIAL CW010R1800JE73
RES .18ohm 13W 5% WW AXIAL

RES .18ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW010R1800JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010R1800JE73TR-ND
Through Hole Resistors 541-CW010R1800JE73TR-ND
180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010R1800JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010R1800JE73CT-ND
Through Hole Resistors 541-CW010R1800JE73CT-ND
RES 0.18 OHM 13W 5% AXIAL

RES 0.18 OHM 13W 5% AXIAL

Buy Now Datasheet
Cw-10 .18 5% E73 E3 Vishay - 70P3298 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .18 5% E73 E3 Vishay
70P3298
Cw-10 .18 5% E73 E3 Vishay 70P3298
CW-10 .18 5% E73 e3

CW-10 .18 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1800JE73 541-CW010R1800JE73TR-ND 70P3298
Product Name RES .18 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .18 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details