Vishay Intertechnology, Inc. RES .75 OHM 13W 10% WW AXIAL CW010R7500KE123

Description
RES .75ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 13W 10% WW AXIAL - CW010R7500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 13W 10% WW AXIAL
CW010R7500KE123
RES .75 OHM 13W 10% WW AXIAL CW010R7500KE123
RES .75ohm 13W 10% WW AXIAL

RES .75ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R7500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R7500KE123-ND
Through Hole Resistors CW010R7500KE123-ND
750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .75 10% E12 E3 Vishay - 70P3514 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .75 10% E12 E3 Vishay
70P3514
Cw-10-3 .75 10% E12 E3 Vishay 70P3514
CW-10-3 .75 10% e12 E3

CW-10-3 .75 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R7500KE123 CW010R7500KE123-ND 70P3514
Product Name RES .75 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 .75 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers