Vishay Intertechnology, Inc. Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0109K100KE123

Description
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0109K100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0109K100KE123
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0109K100KE123
Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0109K100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K100KE123-ND
Through Hole Resistors CW0109K100KE123-ND
9.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 9.1K 10% E12 E3 Vishay - 70P5657 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 9.1K 10% E12 E3 Vishay
70P5657
Cw-10-3 9.1K 10% E12 E3 Vishay 70P5657
CW-10-3 9.1K 10% e12 E3

CW-10-3 9.1K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0109K100KE123 CW0109K100KE123-ND 70P5657
Product Name Res Wirewound 9.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 9.1K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details