Vishay Intertechnology, Inc. Through Hole Resistors CW010R6190KE733

Description
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6190KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6190KE733-ND
Through Hole Resistors CW010R6190KE733-ND
619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

619 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6190KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6190KE733
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6190KE733
Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 .619 10% E73 E3 Vishay - 70P3484 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .619 10% E73 E3 Vishay
70P3484
Cw-10-3 .619 10% E73 E3 Vishay 70P3484
CW-10-3 .619 10% E73 e3

CW-10-3 .619 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R6190KE733-ND CW010R6190KE733 70P3484
Product Name Through Hole Resistors Res Wirewound 619m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Cw-10-3 .619 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details