Vishay Intertechnology, Inc. Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4300KE73

Description
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R4300KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R4300KE73
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R4300KE73
Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R4300KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4300KE73-ND
Through Hole Resistors CW010R4300KE73-ND
430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

430 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW010R4300KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010R4300KE73
Wirewound Resistors 3110-CW010R4300KE73
CW-10 .43 10% E73 e3

CW-10 .43 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW010R4300KE73 CW010R4300KE73-ND 3110-CW010R4300KE73
Product Name Res Wirewound 430m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers