Vishay Intertechnology, Inc. RES .2 OHM 5% SILICONE WW CW010R2000JE123

Description
RES .2ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES .2ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 5% SILICONE WW - CW010R2000JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 5% SILICONE WW
CW010R2000JE123
RES .2 OHM 5% SILICONE WW CW010R2000JE123
RES .2ohm 5% SILICONE WW

RES .2ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010R2000JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2000JE123-ND
Through Hole Resistors CW010R2000JE123-ND
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .2 5% E12 E3 Vishay - 70P3305 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .2 5% E12 E3 Vishay
70P3305
Cw-10-3 .2 5% E12 E3 Vishay 70P3305
CW-10-3 .2 5% e12 E3

CW-10-3 .2 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R2000JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2000JE123
Through Hole Resistors CW010R2000JE123
RES 0.2 OHM 13W 5% AXIAL

RES 0.2 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2000JE123 CW010R2000JE123-ND 70P3305 CW010R2000JE123
Product Name RES .2 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 .2 5% E12 E3 Vishay Through Hole Resistors
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details