Vishay Intertechnology, Inc. Through Hole Resistors CW010R1300JE123

Description
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R1300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1300JE123-ND
Through Hole Resistors CW010R1300JE123-ND
130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R1300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R1300JE123
Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R1300JE123
Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 .13 5% E12 E3 Vishay - 70P3257 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .13 5% E12 E3 Vishay
70P3257
Cw-10-3 .13 5% E12 E3 Vishay 70P3257
CW-10-3 .13 5% e12 E3

CW-10-3 .13 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1300JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1300JE123
Through Hole Resistors CW010R1300JE123
RES 0.13 OHM 13W 5% AXIAL

RES 0.13 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1300JE123-ND CW010R1300JE123 70P3257 CW010R1300JE123
Product Name Through Hole Resistors Res Wirewound 130m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-10-3 .13 5% E12 E3 Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details