Vishay Intertechnology, Inc. RES .44 OHM 13W 10% WW AXIAL CW010R44 OHM00KE733

Description
RES .44ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES .44ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .44 OHM 13W 10% WW AXIAL - CW010R44 OHM00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .44 OHM 13W 10% WW AXIAL
CW010R44 OHM00KE733
RES .44 OHM 13W 10% WW AXIAL CW010R44 OHM00KE733
RES .44ohm 13W 10% WW AXIAL

RES .44ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R44OHM00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R44OHM00KE733-ND
Through Hole Resistors CW010R44OHM00KE733-ND
440 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

440 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R44 OHM00KE733 CW010R44OHM00KE733-ND
Product Name RES .44 OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4400 ohms 0.4400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details