Vishay Intertechnology, Inc. Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6190JE73

Description
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R6190JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R6190JE73
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R6190JE73
Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R6190JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6190JE73-ND
Through Hole Resistors CW010R6190JE73-ND
619 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

619 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010R6190JE73 CW010R6190JE73-ND
Product Name Res Wirewound 619m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details