910 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
RES,Metal Alloy,910Ohms,5+/-% Tol,-30,30ppm-TC
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010910R0JB12 | CW010910R0JB12-ND | CW010910R0JB12 | 43C8889 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 910 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Res,metal Alloy,910Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 910 ohms | 910 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy |