Vishay Intertechnology, Inc. RES .28 OHM 13W 5% WW AXIAL CW010R2800JE123

Description
RES .28ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .28ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .28 OHM 13W 5% WW AXIAL - CW010R2800JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .28 OHM 13W 5% WW AXIAL
CW010R2800JE123
RES .28 OHM 13W 5% WW AXIAL CW010R2800JE123
RES .28ohm 13W 5% WW AXIAL

RES .28ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R2800JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2800JE123-ND
Through Hole Resistors CW010R2800JE123-ND
280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

280 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .28 5% E12 E3 Vishay - 70P3352 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .28 5% E12 E3 Vishay
70P3352
Cw-10-3 .28 5% E12 E3 Vishay 70P3352
CW-10-3 .28 5% e12 E3

CW-10-3 .28 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R2800JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R2800JE123
Through Hole Resistors CW010R2800JE123
RES 0.28 OHM 13W 5% AXIAL

RES 0.28 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R2800JE123 CW010R2800JE123-ND 70P3352 CW010R2800JE123
Product Name RES .28 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 .28 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details