Vishay Intertechnology, Inc. RES .2 OHM 13W 5% WW AXIAL CW010R2000JS73

Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 13W 5% WW AXIAL - CW010R2000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 13W 5% WW AXIAL
CW010R2000JS73
RES .2 OHM 13W 5% WW AXIAL CW010R2000JS73
RES .2ohm 13W 5% WW AXIAL

RES .2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-.20TR-ND
Through Hole Resistors CWE-.20TR-ND
200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0030 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0030
Power Resistor; Resistance Vishay 06H0030
Power Resistor; Resistance:0.2ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Power Resistor; Resistance:0.2ohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2000JS73 CWE-.20TR-ND 06H0030
Product Name RES .2 OHM 13W 5% WW AXIAL Through Hole Resistors Power Resistor; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details