710 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010R7100JE73-ND | CW010R7100JE73 |
| Product Name | Through Hole Resistors | Res Wirewound 710m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 0.7100 ohms |