Vishay Intertechnology, Inc. Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200KE733

Description
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R2200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R2200KE733
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R2200KE733
Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R2200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R2200KE733-ND
Through Hole Resistors CW010R2200KE733-ND
220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

220 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .22 10% E73 E3 Vishay - 70P3318 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .22 10% E73 E3 Vishay
70P3318
Cw-10-3 .22 10% E73 E3 Vishay 70P3318
CW-10-3 .22 10% E73 e3

CW-10-3 .22 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R2200KE733 CW010R2200KE733-ND 70P3318
Product Name Res Wirewound 220m Ohm 10% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .22 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details