Vishay Intertechnology, Inc. Through Hole Resistors CW010R3300HB12

Description
330 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3300HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3300HB12-ND
Through Hole Resistors CW010R3300HB12-ND
330 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R3300HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R3300HB12
Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R3300HB12
Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Res,metal Alloy,0.33Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay - 23M4080 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,0.33Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay
23M4080
Res,metal Alloy,0.33Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay 23M4080
RES,Metal Alloy,0.33Ohms,3+/-% Tol,-90,90ppm-TC

RES,Metal Alloy,0.33Ohms,3+/-% Tol,-90,90ppm-TC

Supplier's Site
Through Hole Resistors - CW010R3300HB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R3300HB12
Through Hole Resistors CW010R3300HB12
RES 0.33 OHM 13W 3% AXIAL

RES 0.33 OHM 13W 3% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R3300HB12-ND CW010R3300HB12 23M4080 CW010R3300HB12
Product Name Through Hole Resistors Res Wirewound 330m Ohm 3% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Res,metal Alloy,0.33Ohms,3+/-% Tol,-90,90Ppm-Tc Vishay Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound MetalAlloy Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details