Vishay Intertechnology, Inc. Through Hole Resistors CW010R6000JE12

Description
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R6000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R6000JE12-ND
Through Hole Resistors CW010R6000JE12-ND
600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

600 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R6000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R6000JE12
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R6000JE12
Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R6000JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R6000JE12
Through Hole Resistors CW010R6000JE12
RES 0.6 OHM 13W 5% AXIAL

RES 0.6 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R6000JE12-ND CW010R6000JE12 CW010R6000JE12
Product Name Through Hole Resistors Res Wirewound 600m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.6000 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers