CW-10 .14 10% E12 e3
140 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .14ohm 13W 10% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW010R1400KE12 | CW010R1400KE12-ND | CW010R1400KE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES .14 OHM 13W 10% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.1400 ohms | 0.1400 ohms | 0.1400 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |