Vishay Intertechnology, Inc. Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4700JE123

Description
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk - CW010R4700JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk
CW010R4700JE123
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk CW010R4700JE123
Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010R4700JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R4700JE123-ND
Through Hole Resistors CW010R4700JE123-ND
470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

470 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R4700JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R4700JE123
Through Hole Resistors CW010R4700JE123
RES 0.47 OHM 13W 5% AXIAL

RES 0.47 OHM 13W 5% AXIAL

Supplier's Site Datasheet
Cw-10-3 .47 5% E12 E3 Vishay - 70P3431 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .47 5% E12 E3 Vishay
70P3431
Cw-10-3 .47 5% E12 E3 Vishay 70P3431
CW-10-3 .47 5% e12 E3

CW-10-3 .47 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R4700JE123 CW010R4700JE123-ND CW010R4700JE123 70P3431
Product Name Res Wirewound 470m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Cw-10-3 .47 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details