Vishay Intertechnology, Inc. Through Hole Resistors CW010R3000KE733

Description
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010R3000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R3000KE733-ND
Through Hole Resistors CW010R3000KE733-ND
300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .3 OHM 13W 10% WW AXIAL - CW010R3000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .3 OHM 13W 10% WW AXIAL
CW010R3000KE733
RES .3 OHM 13W 10% WW AXIAL CW010R3000KE733
RES .3ohm 13W 10% WW AXIAL

RES .3ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 .3 10% E73 E3 Vishay - 70P3366 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .3 10% E73 E3 Vishay
70P3366
Cw-10-3 .3 10% E73 E3 Vishay 70P3366
CW-10-3 .3 10% E73 e3

CW-10-3 .3 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R3000KE733-ND CW010R3000KE733 70P3366
Product Name Through Hole Resistors RES .3 OHM 13W 10% WW AXIAL Cw-10-3 .3 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details