RES .51ohm 5% SILICONE WW
510 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010R5100JE73 | CW010R5100JE73-ND |
| Product Name | RES .51 OHM 5% SILICONE WW | Through Hole Resistors |
| Resistance Range | 0.5100 ohms | 0.5100 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound |