Vishay Intertechnology, Inc. RES .5 OHM 13W 5% WW AXIAL CW010R5000JE73

Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .5ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .5 OHM 13W 5% WW AXIAL - CW010R5000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 13W 5% WW AXIAL
CW010R5000JE73
RES .5 OHM 13W 5% WW AXIAL CW010R5000JE73
RES .5ohm 13W 5% WW AXIAL

RES .5ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R5000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R5000JE73-ND
Through Hole Resistors CW010R5000JE73-ND
500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Vishay - 65K3598 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Vishay
65K3598
Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Vishay 65K3598
WIREWOUND RESISTOR, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 10W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Power Resistor; Resistance Vishay - 27K6477 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
27K6477
Power Resistor; Resistance Vishay 27K6477
Power Resistor; Resistance:0.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Power Resistor; Resistance:0.5ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R5000JE73 CW010R5000JE73-ND 65K3598 27K6477
Product Name RES .5 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 10W, 5%; Resistance Vishay Power Resistor; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details