Vishay Intertechnology, Inc. Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K000KS73

Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0109K000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0109K000KS73
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0109K000KS73
Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0109K000KS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0109K000KS73
Wirewound Resistors 3110-CW0109K000KS73
CW-10 9K 10% S73

CW-10 9K 10% S73

Supplier's Site Datasheet
Through Hole Resistors - CW0109K000KS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0109K000KS73-ND
Through Hole Resistors CW0109K000KS73-ND
9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 9 Kohm, 10% Vishay - 43C8886 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 9 Kohm, 10% Vishay
43C8886
Cw, 1.781 X 0.375, 9 Kohm, 10% Vishay 43C8886
CW, 1.781 x 0.375", 9 kOhm, 10%

CW, 1.781 x 0.375", 9 kOhm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0109K000KS73 3110-CW0109K000KS73 CW0109K000KS73-ND 43C8886
Product Name Res Wirewound 9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw, 1.781 X 0.375, 9 Kohm, 10% Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details