Vishay Intertechnology, Inc. RES .82 OHM 13W 5% WW AXIAL CW010R8200JE12

Description
RES .82ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .82ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .82 OHM 13W 5% WW AXIAL - CW010R8200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .82 OHM 13W 5% WW AXIAL
CW010R8200JE12
RES .82 OHM 13W 5% WW AXIAL CW010R8200JE12
RES .82ohm 13W 5% WW AXIAL

RES .82ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R8200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R8200JE12-ND
Through Hole Resistors CW010R8200JE12-ND
820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW010R8200JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R8200JE12
Through Hole Resistors CW010R8200JE12
RES 0.82 OHM 13W 5% AXIAL

RES 0.82 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW010R8200JE12 CW010R8200JE12-ND CW010R8200JE12
Product Name RES .82 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details