Vishay Intertechnology, Inc. RES .18 OHM 13W 5% WW AXIAL CW010R1800JE12

Description
RES .18ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES .18ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .18 OHM 13W 5% WW AXIAL - CW010R1800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .18 OHM 13W 5% WW AXIAL
CW010R1800JE12
RES .18 OHM 13W 5% WW AXIAL CW010R1800JE12
RES .18ohm 13W 5% WW AXIAL

RES .18ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010R1800JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1800JE12-ND
Through Hole Resistors CW010R1800JE12-ND
180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

180 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 .18 5% E12 E3 Vishay - 70P3296 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 .18 5% E12 E3 Vishay
70P3296
Cw-10 .18 5% E12 E3 Vishay 70P3296
CW-10 .18 5% e12 E3

CW-10 .18 5% e12 E3

Supplier's Site
Through Hole Resistors - CW010R1800JE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010R1800JE12
Through Hole Resistors CW010R1800JE12
RES 0.18 OHM 13W 5% AXIAL

RES 0.18 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW010R1800JE12 CW010R1800JE12-ND 70P3296 CW010R1800JE12
Product Name RES .18 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 .18 5% E12 E3 Vishay Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details