Vishay Intertechnology, Inc. Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1400JE733

Description
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R - CW010R1400JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R
CW010R1400JE733
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R CW010R1400JE733
Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010R1400JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010R1400JE733-ND
Through Hole Resistors CW010R1400JE733-ND
140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

140 mOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 .14 5% E73 E3 Vishay - 70P3267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 .14 5% E73 E3 Vishay
70P3267
Cw-10-3 .14 5% E73 E3 Vishay 70P3267
CW-10-3 .14 5% E73 e3

CW-10-3 .14 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010R1400JE733 CW010R1400JE733-ND 70P3267
Product Name Res Wirewound 140m Ohm 5% 10W ¦90ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 .14 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers